TVS DIODE 180VWM 292VC DO214AC
TVS DIODE 180VWM 292VC DO214AC
TVS DIODE 180VWM 292VC DO214AC
TVS, Uni-Dir, 400W, 180V, DO-214AC (SMA)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-SMAJ180ATR-ND | 1602-SMAJ180A |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 292 volts | |
| VBR | 201 volts |