259V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
259V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
259V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 160V 259V SMA
TVS DIODE 160VWM 259VC SMA
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ160ABCT-ND | 103-SMAJ160A | SMAJ160A |
| Product Name | TVS Diodes | TVS DIODE 160V 259V SMA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 259 volts | 259 volts | 259 volts |
| VBR | 178 volts | 197 volts | 178 volts |