Micro Commercial Components Corp. TVS Diodes SMAJ170A-TP

Description
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ170A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ170A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ170A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ170A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ170A-TP
TVS Protection Diode 144-SMAJ170A-TP
TVS DIODE 170VWM 275VC DO214AC Product overview: SMAJ170A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ170A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 170VWM 275VC DO214AC Product overview: SMAJ170A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ170A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299752-SMAJ170A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299752-SMAJ170A-TP
Circuit Protection - TVS - Diodes 1299752-SMAJ170A-TP
Win Source Part Number: 1299752-SMAJ170A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 170V Voltage - Breakdown (Min): 189V Voltage - Clamping (Max) @ Ipp: 275V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.5A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMAJ170A-TPMSTR,353- SMAJ170A-TP,-SMAJ170 A-TPMSTR,-SMAJ170A-T PMSDKR,SMAJ170A-TPMS CT,1505-SMAJ170A-TPT R,-SMAJ170A-TPMSCT,S MAJ170A-TPMSDKR,SMAJ 170ATP Base Product Number: SMAJ170

Win Source Part Number: 1299752-SMAJ170A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Voltage - Breakdown (Min): 189V
Voltage - Clamping (Max) @ Ipp: 275V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.5A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMAJ170A-TPMSTR,353-SMAJ170A-TP,-SMAJ170A-TPMSTR,-SMAJ170A-TPMSDKR,SMAJ170A-TPMSCT,1505-SMAJ170A-TPTR,-SMAJ170A-TPMSCT,SMAJ170A-TPMSDKR,SMAJ170ATP
Base Product Number: SMAJ170

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ170A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ170A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ170A-TP
TVS DIODE 170VWM 275VC DO214AC

TVS DIODE 170VWM 275VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ170A-TPMSDKR-ND 144-SMAJ170A-TP 1299752-SMAJ170A-TP SMAJ170A-TP
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 275 volts 275 volts 275 volts
Unlock Full Specs
to access all available technical data