Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ180C SMAJ180C

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ180C - SMAJ180C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ180C
SMAJ180C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ180C SMAJ180C
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMAJ180C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ180C-ND
TVS Diodes SMAJ180C-ND
306.6V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

306.6V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
SMD 180V 400W TVS Protection Diode - 144-SMAJ180C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180V 400W TVS Protection Diode
144-SMAJ180C
SMD 180V 400W TVS Protection Diode 144-SMAJ180C
TVS Diode 180V Bidirectional SMD 400W Peak Pulse Power Product overview: SMAJ180C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 180V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 180V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ180C can be used for catalog matching and distributor lookup.

TVS Diode 180V Bidirectional SMD 400W Peak Pulse Power Product overview: SMAJ180C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 180V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 180V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ180C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ180C - 794603-SMAJ180C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ180C
794603-SMAJ180C
TVS - TVS - Diodes - SMAJ180C 794603-SMAJ180C
Manufacturer: Littelfuse Inc. Win Source Part Number: 794603-SMAJ180C Series: SMAJ Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 180V Current - Peak Pulse (10/1000μs): 1.4A Power - Peak Pulse: 400W Power Line Protection: No Family Name: SMAJ180C Categories: Circuit Protection Minimum Breakdown Voltage: 190.35V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 306.6V Alternative Parts (Cross-Reference): P4SMA200CA HE3 TRTB; P4SMA180CA; P4SMA200CA TRTS; P4SMA200CA HE3 TRTS; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794603-SMAJ180C
Series: SMAJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Current - Peak Pulse (10/1000μs): 1.4A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ180C
Categories: Circuit Protection
Minimum Breakdown Voltage: 190.35V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 306.6V
Alternative Parts (Cross-Reference): P4SMA200CA HE3 TRTB; P4SMA180CA; P4SMA200CA TRTS; P4SMA200CA HE3 TRTS;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ180C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ180C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ180C
TVS DIODE 180VWM 306.6VC DO214AC

TVS DIODE 180VWM 306.6VC DO214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ180C SMAJ180C-ND 144-SMAJ180C 794603-SMAJ180C SMAJ180C
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ180C TVS Diodes SMD 180V 400W TVS Protection Diode TVS - TVS - Diodes - SMAJ180C Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 307 volts 307 volts 307 volts 307 volts
VBR 190 to 233 volts 190 volts 190 volts 190 volts
Configuration Single Single Single
Unlock Full Specs
to access all available technical data