TVS Diode 16V Unidirectional 400W DO-214AC SM Product overview: SMAJ16-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ16-E3/61 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097415-SMAJ16-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 28.8V
Peak Pulse Current(Ippm): 13.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
28.8V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 16VWM 28.8VC DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ16-E3/61 | 1097415-SMAJ16-E3/61 | SMAJ16-E3/61-ND | SMAJ16-E3/61 |
| Product Name | 16V 400W TVS Protection Diode | TVS - TVS - Diodes - SMAJ16-E3/61 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |