275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 170VWM 275VC SMA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ170ABDKR-ND | 67R0066 | SMAJ170A |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 275 volts | 275 volts |