400W TVS Diode, Unidirectional, 16V, 26V Clamp, DO-214AC Product overview: SMAJ16A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 16V, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 16V, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ16A-E3/61 can be used for catalog matching and distributor lookup.
Diode TVS Single Uni-Dir 16V 400W
Diode TVS Single Uni-Dir 16V 400W
Diode TVS Single Uni-Dir 16V 400W
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 16V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 16V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 16VWM 26VC DO214AC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ16A-E3/61 | 8141382 | 8141382P | SMAJ16A-E3/61GICT-ND | 05R5731 | SMAJ16A-E3/61 |
| Product Name | 400W 16V 26V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 16V, Do-214Ac; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |