Littelfuse, Inc. 400W Surface Mount Transient Voltage Supressors SMAJ188CA

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage Supressors - SMAJ188CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage Supressors
SMAJ188CA
400W Surface Mount Transient Voltage Supressors SMAJ188CA
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
100V 400W TVS Protection Diode - 144-SMAJ188CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 400W TVS Protection Diode
144-SMAJ188CA
100V 400W TVS Protection Diode 144-SMAJ188CA
TVS Diode Single Bi-Dir 100V 400W 2-Pin SMA T/R Product overview: SMAJ188CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ188CA can be used for catalog matching and distributor lookup.

TVS Diode Single Bi-Dir 100V 400W 2-Pin SMA T/R Product overview: SMAJ188CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ188CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-SMAJ188CADKR-ND - DigiKey
Thief River Falls, MN, United States
304V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

304V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-SMAJ188CATR-ND - DigiKey
Thief River Falls, MN, United States
304V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

304V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-SMAJ188CACT-ND - DigiKey
Thief River Falls, MN, United States
304V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

304V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ188CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ188CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ188CA
TVS DIODE SMA SMT

TVS DIODE SMA SMT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ188CA 144-SMAJ188CA 18-SMAJ188CADKR-ND SMAJ188CA
Product Name 400W Surface Mount Transient Voltage Supressors 100V 400W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 304 volts 304 volts 304 volts
VBR 209 to 231 volts 209 volts 209 volts
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data