Micro Commercial Components Corp. TVS Diodes SMAJ170CA-TP

Description
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ170CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ170CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ170CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299848-SMAJ170CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299848-SMAJ170CA-TP
Circuit Protection - TVS - Diodes 1299848-SMAJ170CA-TP
Win Source Part Number: 1299848-SMAJ170CA-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 170V Voltage - Breakdown (Min): 189V Voltage - Clamping (Max) @ Ipp: 275V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.5A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMAJ170CATP,SMAJ170C A-TPMSDKR,Q3134616R, -1142-SMAJ170CA-TPTR ,SMAJ170CA-TPMSCT,SM AJ170CA-TPMSTR,-1142 -SMAJ170CA-TPCT,-114 2-SMAJ170CA-TPDKR Base Product Number: SMAJ170

Win Source Part Number: 1299848-SMAJ170CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Voltage - Breakdown (Min): 189V
Voltage - Clamping (Max) @ Ipp: 275V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.5A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMAJ170CATP,SMAJ170CA-TPMSDKR,Q3134616R,-1142-SMAJ170CA-TPTR,SMAJ170CA-TPMSCT,SMAJ170CA-TPMSTR,-1142-SMAJ170CA-TPCT,-1142-SMAJ170CA-TPDKR
Base Product Number: SMAJ170

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ170CA-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ170CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ170CA-TP
TVS DIODE 170VWM 275VC DO214AC

TVS DIODE 170VWM 275VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ170CA-TPMSCT-ND 1299848-SMAJ170CA-TP SMAJ170CA-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 275 volts 275 volts 275 volts
Unlock Full Specs
to access all available technical data