Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS-DIODE, 400W, 275V, UNIDIRECTIONAL, DO-214AC; Product Range:-; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ170A | SMAJ170ALFTR-ND | 71J1977 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Tvs-Diode, 400W, 275V, Unidirectional, Do-214Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | |
| VC | 275 volts | 275 volts | |
| VBR | 189 to 209 volts | 189 volts | |
| Configuration | Single |