The 1299846-SMAJ17CA-TP is a bidirectional TVS diode designed for circuit protection applications. It features a reverse standoff voltage of 17V and a breakdown voltage of 18.9V, making it suitable for protecting sensitive components from voltage spikes. The maximum clamping voltage at peak pulse current is 27.6V, with a peak pulse power rating of 400W. The device can handle a peak pulse current of 14.5A with a 10/1000Oºs waveform. This diode is packaged in a DO-214AC (SMA) surface mount configuration, which is compatible with automated assembly processes. It operates over a wide temperature range of -55°C to 175°C and is compliant with RoHS standards, making it suitable for environmentally conscious designs. The device is halogen-free and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. Engineers looking for reliable transient voltage suppression in their designs may consider this component for its robust specifications and compliance with industry standards.
Win Source Part Number: 1299846-SMAJ17CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.5A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMAJ17CATP,-1142-SMA
Base Product Number: SMAJ17
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 17VWM 27.6VC DO214AC
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299846-SMAJ17CA-TP | 353-SMAJ17CA-TPDKR-ND | SMAJ17CA-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 27.6 volts | 27.6 volts | 27.6 volts |
| VBR | 18.9 volts | 18.9 volts | 18.9 volts |