Win Source Part Number: 1301099-SMAJ16CA-13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 17.8V
Voltage - Clamping (Max) @ Ipp: 26V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 15.3A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMAJ16CATR,SMAJ16CA,
Base Product Number: SMAJ16
RoHS Status: RoHS non-compliant
26V Clamp 15.3A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 16VWM 26VC SMA Product overview: SMAJ16CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ16CA-13 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301099-SMAJ16CA-13 | SMAJ16CADITR-ND | 144-SMAJ16CA-13 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | Tape & Reel (TR) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 26 volts | 26 volts | |
| VBR | 17.8 volts | 17.8 volts |