292V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
292V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
292V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 180V, DO-214AC; Product Range:SMAJ1 Series; TVS Polarity:Unidirectio
TVS DIODE 180VWM 292VC SMA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ180ABBCT-ND | 81Y7283 | SMAJ180A |
| Product Name | TVS Diodes | Tvs Diode, 400W, 180V, Do-214Ac; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 292 volts | 292 volts | 292 volts |
| VBR | 201 volts | 201 to ? volts | 201 volts |