Win Source Part Number: 1361896-SMAJ170A/TR1
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMAJ
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 170V
Voltage - Breakdown (Min): 189V
Voltage - Clamping (Max) @ Ipp: 275V
Current - Peak Pulse (10/1000µs): 1.5A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1
Trans Voltage Suppressor Diode, Product overview: SMAJ170A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ170A/TR13 can be used for catalog matching and distributor lookup.
275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 170VWM 275VC DO214AC
TVS DIODE 170VWM 275VC DO214AC
SMAJ, DO-214AC, 170V, 275V, REEL
TVS DIODE, UNIDIR, 170V, 400W, DO-214AC ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361896-SMAJ170A/TR13 | 144-SMAJ170A/TR13 | 13-SMAJ170A/TR13TR-ND | SMAJ170A/TR13 | 66AJ7924 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 170V, 400W, Do-214Ac Rohs Compliant Yageo |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 275 volts | 275 volts | 275 volts | ||
| VBR | 189 volts | 189 volts | 189 volts |