TVS DIODE 160VWM 259VC SMA
TVS DIODE 160VWM 259VC SMA
Win Source Part Number: 1301107-SMAJ160CA-13
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tape & Reel (TR)
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SMAJ160CA-FDIDKR,31-
TVS DIODE 160V 259V SMA Product overview: SMAJ160CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 160V, 259V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 160V, 259V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ160CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 160V 259V SMA
TVS DIODE, 400W, 160V, BIDIR, SMA ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-SMAJ160CA-13-FTR-ND | 1301107-SMAJ160CA-13-F | 144-SMAJ160CA-13-F | SMAJ160CA-13-F | 29AK7645 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 160V 259V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 160V, Bidir, Sma Rohs Compliant Diodes Inc. |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 259 volts | 259 volts |