Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794600-SMAJ160CA-E3/
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 160V
Current - Peak Pulse (10/1000μs): 1.2A
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: SMAJ160CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 178V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 259V
Alternative Parts (Cross-Reference): SMAJ160CAHE3_A/H; SMAJ160CAHE3_A/I; SMAJ160CAHM3/H; SMAJ160CAHM3/I;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Bidirectional TVS Diode 160V 400W DO-214AC Product overview: SMAJ160CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 160V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 160V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ160CA-E3/61 can be used for catalog matching and distributor lookup.
259V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
259V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
259V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 160VWM 259VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794600-SMAJ160CA-E3/61 | 144-SMAJ160CA-E3/61 | SMAJ160CA-E3/61GITR-ND | 77K2732 | SMAJ160CA-E3/61 |
| Product Name | TVS - TVS - Diodes - SMAJ160CA-E3/61 | 160V 400W TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,bidirectional,160V V(Rwm),do-214Ac / Sma Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Peak Pulse Power | 300 watts | 400 watts | 300 watts | 300 watts | |
| VC | 259 volts | 259 volts | 259 volts | ||
| VBR | 178 volts | 178 volts | 178 volts |