Vishay Intertechnology, Inc. TVS Diodes SMAJ188A-M3/61

Description
328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ188A-M3/61-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ188A-M3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ188A-M3/61
TVS Protection Diode 144-SMAJ188A-M3/61
TVS DIODE 188VWM 328VC DO214AC Product overview: SMAJ188A-M3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ188A-M3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 188VWM 328VC DO214AC Product overview: SMAJ188A-M3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ188A-M3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295251-SMAJ188A-M3/61 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295251-SMAJ188A-M3/61
Circuit Protection - TVS - Diodes 1295251-SMAJ188A-M3/61
Win Source Part Number: 1295251-SMAJ188A-M3/ 61 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 188V Voltage - Breakdown (Min): 209V Voltage - Clamping (Max) @ Ipp: 328V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 910mA Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ188

Win Source Part Number: 1295251-SMAJ188A-M3/61
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,800
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 188V
Voltage - Breakdown (Min): 209V
Voltage - Clamping (Max) @ Ipp: 328V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 910mA
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ188

Buy Now Datasheet
300W,188V 5%,unidir,sma Tvs Vishay - 53T2082 - Newark, An Avnet Company
Chicago, IL, United States
300W,188V 5%,unidir,sma Tvs Vishay
53T2082
300W,188V 5%,unidir,sma Tvs Vishay 53T2082
300W,188V 5%,UNIDIR,SMA TVS

300W,188V 5%,UNIDIR,SMA TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ188A-M3/61 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ188A-M3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ188A-M3/61
TVS DIODE 188VWM 328VC DO214AC

TVS DIODE 188VWM 328VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ188A-M3/61-ND 144-SMAJ188A-M3/61 1295251-SMAJ188A-M3/61 53T2082 SMAJ188A-M3/61
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes 300W,188V 5%,unidir,sma Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 328 volts 328 volts 328 volts
Unlock Full Specs
to access all available technical data