The SMAJ180 is a surface-mount transient voltage suppression diode designed to protect sensitive electronics from voltage transients caused by lightning and other surge events. It is housed in a DO-214AC package with a low-profile form factor, optimizing PCB space. The device has a peak pulse power dissipation of 400 W for single-die parts at 10/1000 μs, with a breakdown voltage of 201 V and a clamping voltage of 292 V at the specified peak pulse current. It operates over a junction temperature range of -65 °C to 150 °C and meets UL 497B and UL94 V-0 standards. The diode is halogen-free, RoHS compliant, and features a glass passivated junction with low dynamic resistance. Repetition rate is typically 0.01%.
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
306.6V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diode, 400W, 180V, Unidirectional, DO-214AC, SMT Product overview: SMAJ180 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ180 can be used for catalog matching and distributor lookup.
TVS DIODE 180VWM 306.6VC DO214AC
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ180 | SMAJ180-ND | 144-SMAJ180 | SMAJ180 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ180 | TVS Diodes | 400W 180V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 307 volts | 307 volts | 307 volts | |
| VBR | 190 to 233 volts | 190 volts | 190 volts | |
| Configuration | Single | Single |