Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794601-SMAJ170-E3/61
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Current - Peak Pulse (10/1000μs): 990mA
Power - Peak Pulse: 300W
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: SMAJ170
Categories: Circuit Protection
Minimum Breakdown Voltage: 189V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 304V
Alternative Parts (Cross-Reference): TFMAJ170; SMAJ170; TFMAJ170-W;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
304V Clamp 990mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 170VWM 304VC DO214AC Product overview: SMAJ170-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ170-E3/61 can be used for catalog matching and distributor lookup.
TVS DIODE 170VWM 304VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794601-SMAJ170-E3/61 | SMAJ170-E3/61-ND | 144-SMAJ170-E3/61 | SMAJ170-E3/61 |
| Product Name | TVS - TVS - Diodes - SMAJ170-E3/61 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |
| VC | 304 volts | 304 volts | 304 volts | |
| VBR | 189 volts | 189 volts | 189 volts |