VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LDO Voltage Regulators Fast Tran Res 3 Amp | |
| LDO Voltage Regulators Fast Tran Res 5 Amp | |
| LDO Voltage Regulators Fast Transient Resp 3 Amp LDO | |
| LDO Voltage Regulators Fast Transient Resp 5 Amp LDO | |
| Linear Voltage Regulators 10V 500mA Fixed Pos Voltage Regulator | |
| Linear Voltage Regulators 12V 500mA Fixed Pos Voltage Regulator | |
| Linear Voltage Regulators 3.3 V 500mA Fix Pos Voltage Regulator | |
| Linear Voltage Regulators 3.3 V 500mA Fixed Pos Vltg Reg | |
| Linear Voltage Regulators 3.3V 500mA Fixd Pos | |
| Linear Voltage Regulators 3/4 Pin 500mA Fixed 3.3V Voltage Regulat | |
| Linear Voltage Regulators 3/4P 500mA Fixed 8V Pos Vltg Reg | |
| Linear Voltage Regulators 3P 1.5A Fixed (-5V) Neg Vltg Reg | |
| Linear Voltage Regulators 3P 1.5A Fixed (-8V) Neg Vltg Reg | |
| Linear Voltage Regulators 3P 500mA Fixed (-8V) Neg Vltg Reg | |
| Linear Voltage Regulators 3P 500mA Fixed 12V Pos Vltg Reg | |
| Linear Voltage Regulators 500-mA, 25-V VIN positive linear voltage regulator 4-SOT-223 -40 to 125 | |
| Linear Voltage Regulators 500mA 3.3V Fixed | |
| Linear Voltage Regulators 500mA 8V Fixed V | |
| Linear Voltage Regulators 5V 500mA Fixed Pos Voltage Regulator | |
| Linear Voltage Regulators 5V1.5A Fixed Neg Vltg Regulator | |
| Linear Voltage Regulators 6V 500mA Fixed Pos Voltage Regulator | |
| Linear Voltage Regulators 8.0V 500mA V | |
| Linear Voltage Regulators 8V 500mA Fixed Pos Voltage Regulator | |
| Linear Voltage Regulators 8V1.5A Fixed Neg Vltg Regulator | |
| Linear Voltage Regulators 9V 500mA Fixed Pos Voltage Regulator | |
| Linear Voltage Regulators Auto Cat 5V 500mA Fixed Pos Vltg Reg | |
| Linear Voltage Regulators Negative V | |
| Switching Controllers 0.5mA Current Mode | |
| Switching Controllers 52kHz 1A Current PWM w/48% Duty Cycle Max | |
| Switching Controllers 52kHz 1A Current PWM w/96% Duty Cycle Max | |
| Switching Controllers Adv Regulating PWM | |
| Switching Controllers Adv Voltage Mode | |
| Switching Controllers Advanced Regulating | |
| Switching Controllers ANA SMPS PWM CNTRL | |
| Switching Controllers ANA SMPS PWM CNTRLLR | |
| Switching Controllers ANA SMPS PWM CONTR | |
| Switching Controllers ANA SMPS PWM CONTROLLER | |
| Switching Controllers Auto Cat Crrnt-Mode | |
| Switching Controllers Buck Current/Voltage Fed Push-Pull | |
| Switching Controllers Buck Pulse Width Mod Stepdown Vltg Reg | |
| Switching Controllers Buck Pulse Width Mod StepDwn Vltg Reg | |
| Switching Controllers Buck PWM Stepdown Vltg Reg | |
| Switching Controllers Crnt-Mode PWM Cntrlr | |
| Switching Controllers Current Mode PWM | |
| Switching Controllers Current Mode PWMs | |
| Switching Controllers Current Mode | |
| Switching Controllers Current-Mode PWM Controller | |
| Switching Controllers Economy High Speed | |
| Switching Controllers Enhanced Product Current-Mode Pwm Controller 8-SOIC -55 to 125 | |
| Switching Controllers EP Crnt-Mode Pwm Controller | |
| Switching Controllers EP Current-Mode | |
| Switching Controllers EP High-Speed Pwm Controller | |
| Switching Controllers Hi-Spd PWM Cntrlr | |
| Switching Controllers High Eff Sync Buck | |
| Switching Controllers High Efficiency Sec Side Sync Buck | |
| Switching Controllers High Speed PWM Controller | |
| Switching Controllers High-frequency multi-mode synchronous rectifier controller 5-SOT-23 -40 to 125 | |
| Switching Controllers Improved Crnt Mode PWM Cntrlr | |
| Switching Controllers Improved Crrnt Mode | |
| Switching Controllers Improved Current- Mode PWM Controller | |
| Switching Controllers LLC Half Bridge Resonant Cntrlr | |
| Switching Controllers LLC resonant controller with high voltage start up enabling low standby power 14-SOIC -40 to 125 | |
| Switching Controllers LLC Resonant Controller | |
| Switching Controllers LLC Resonant | |
| Switching Controllers Mil Enh Current-Mode PWM Cntrlr | |
| Switching Controllers Mil Enh Phase Shift Resonant Cntrlr | |
| Switching Controllers Mil Enhanced Hi-Spd PWM Cntrlr | |
| Switching Controllers Neg Output Flyback Pulse Width Mod | |
| Switching Controllers Neg Output Flyback PWM | |
| Switching Controllers Neg-Out Flyback Pls Width Modulator | |
| Switching Controllers Phase Shift Resonant Controller | |
| Switching Controllers Prog Off-Line PWM Controller | |
| Switching Controllers PWM CONTROLLER | |
| Switching Controllers Regulating Pulse Width Modulator | |
| Switching Controllers Regulating PWM | |
| Switching Controllers Resonant-Mode | |
| Switching Controllers Wide vin LLC resonant controller with high-voltage start up enabling low standby power 14-SOIC -40 to 125 | |
| Switching Voltage Regulators 12-105Vin,0.2A Outp Switching Cnvrtr |
| << Prev | Next >> |