Bipolar phase shifted full bridge controller with 10.75V/9.25V UVLO, 0°C to 70°C 20-PDIP 0 to 70 Product overview: UC3875N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.75V, 9.25V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10.75V, 9.25V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3875N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035733-UC3875N
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Non-Isolated
Topology: Full-Bridge
Voltage - Start Up: 10.75V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 9.5 V to 20 V
Alternative Parts (Cross-Reference): UC3875QP; UC3875QPTR; UC3875NG4; UC3875N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
IC OFFLINE SW FULL-BRDG 20DIP
Switching Controllers Phase Shift Resonant Controller
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UC3875N | 035733-UC3875N | UC3875N | UC3875N |
| Product Name | 10.75V 9.25V Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3875N | AC DC Converters, Offline Switches | Switching Controllers |
| Package Type | Other; PDIP | DIP; Other; 20-PDIP | DIP; Other; 20-DIP (0.300", 7.62mm) | |
| Output Voltage | 5 volts | |||
| IOUT | 0.5000 amps | |||
| IQ | 0.0300 amps | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |