Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Switching Controllers Improved Crnt Mode PWM Cntrlr
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2856NG4-ND | UC2856NG4 | UC2856NG4 |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Special Features | Synchronous Rectification | ||
| fsw | 200 kHz | 200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |