Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3524DW UC3524DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275860-UC3524DW Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Control Features: Current Limit, Enable, Frequency Control, Ramp Supply Voltage: 8V ~ 40V Number of Outputs: 2 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 45% Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: UC3524 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Switching Frequency: 300kHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275860-UC3524DW Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Control Features: Current Limit, Enable, Frequency Control, Ramp Supply Voltage: 8V ~ 40V Number of Outputs: 2 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 45% Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: UC3524 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Switching Frequency: 300kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3524DW - 1275860-UC3524DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3524DW
1275860-UC3524DW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3524DW 1275860-UC3524DW
Manufacturer: Texas Instruments Win Source Part Number: 1275860-UC3524DW Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Control Features: Current Limit, Enable, Frequency Control, Ramp Supply Voltage: 8V ~ 40V Number of Outputs: 2 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 45% Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: UC3524 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Switching Frequency: 300kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1275860-UC3524DW
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Control Features: Current Limit, Enable, Frequency Control, Ramp
Supply Voltage: 8V ~ 40V
Number of Outputs: 2
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 45%
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: UC3524
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Switching Frequency: 300kHz

Buy Now
DC DC Switching Controllers - UC3524DW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC3524DW-ND
DC DC Switching Controllers UC3524DW-ND
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UC3524DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UC3524DW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC3524DW
IC REG CTRLR MULT TOP 16SOIC

IC REG CTRLR MULT TOP 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
UC3524DW
Switching Controllers UC3524DW
Switching Controllers Advanced Regulating

Switching Controllers Advanced Regulating

Buy Now Datasheet
DC DC Switching Controllers - UC3524DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3524DW
DC DC Switching Controllers UC3524DW
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1275860-UC3524DW UC3524DW-ND UC3524DW UC3524DW UC3524DW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3524DW DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Special Features Internal Current Limit; Multiple Outputs; Current Limit, Enable, Frequency Control, Ramp
fsw 300 kHz 300 kHz 300 kHz 300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Triple Output Regulator - A4405KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin TSSOP
View Details
9 suppliers
Switching Regulators - 1908023P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Efficiency 99.9 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8112A-06CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers