Texas Instruments 30V 2A 1MHz SOIC Power Management IC UC2825BDW

Description
30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 50% duty cycle, -40C to 85C 16-SOIC -40 to 85 Product overview: UC2825BDW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 2A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2825BDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 50% duty cycle, -40C to 85C 16-SOIC -40 to 85 Product overview: UC2825BDW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 2A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2825BDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A 1MHz SOIC Power Management IC
748-UC2825BDW
30V 2A 1MHz SOIC Power Management IC 748-UC2825BDW
30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 50% duty cycle, -40C to 85C 16-SOIC -40 to 85 Product overview: UC2825BDW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 2A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2825BDW can be used for catalog matching and distributor lookup.

30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 50% duty cycle, -40C to 85C 16-SOIC -40 to 85 Product overview: UC2825BDW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 2A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2825BDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BDW - 1115338-UC2825BDW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BDW
1115338-UC2825BDW
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BDW 1115338-UC2825BDW
Manufacturer: Texas Instruments Win Source Part Number: 1115338-UC2825BDW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 50% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 22 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115338-UC2825BDW
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 50%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC2825BDW
Switching Controllers UC2825BDW
Switching Controllers High Speed PWM Controller

Switching Controllers High Speed PWM Controller

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UC2825BDW 1115338-UC2825BDW UC2825BDW
Product Name 30V 2A 1MHz SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BDW Switching Controllers
Package Type Other; SOIC SOIC; Other; 16-SOIC
Output Voltage 2 volts
IOUT 2 amps
Operating Temperature -40 C (-40 F) -55 to 150 C (-67 to 302 F)
Configuration / Function Boost, Flyback, Forward
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1227223P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM10500 5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling - LM10500SQE-1.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WQFN
IOUT 5 amps
View Details
2 suppliers