Manufacturer: Texas Instruments
Win Source Part Number: 1115286-UC2526ADWG4
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 1Hz to 600kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 18-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
Switching Controllers Regulating Pulse Width Modulator
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
IC REG CTRLR MULT TOP 18SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115286-UC2526ADWG4 | UC2526ADWG4-ND | UC2526ADWG4 | UC2526ADWG4 | UC2526ADWG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526ADWG4 | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 18-SOIC | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | ||
| Life Cycle Stage | Maturity; Active | Discontinued at Digi-Key | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start | Synchronous Rectification | Enable, Frequency Control, Reset, Soft Start |