Texas Instruments UA78M06 3 Pin 500mA Fixed 6V Positive Voltage Regulator UA78M06CKVURG3

Description
3 Pin 500mA Fixed 6V Positive Voltage Regulator 3-TO-252 0 to 125
Request a Quote Datasheet
Description
3 Pin 500mA Fixed 6V Positive Voltage Regulator 3-TO-252 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M06 3 Pin 500mA Fixed 6V Positive Voltage Regulator - UA78M06CKVURG3 - Texas Instruments
Dallas, TX, United States
UA78M06 3 Pin 500mA Fixed 6V Positive Voltage Regulator
UA78M06CKVURG3
UA78M06 3 Pin 500mA Fixed 6V Positive Voltage Regulator UA78M06CKVURG3
3 Pin 500mA Fixed 6V Positive Voltage Regulator 3-TO-252 0 to 125

3 Pin 500mA Fixed 6V Positive Voltage Regulator 3-TO-252 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19532-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19532-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19532-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19532-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19532-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19532-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19532-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19532-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19532-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M06CKVURG3 - 1115236-UA78M06CKVURG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M06CKVURG3
1115236-UA78M06CKVURG3
PMIC - PMIC - Voltage Regulators - Linear - UA78M06CKVURG3 1115236-UA78M06CKVURG3
Manufacturer: Texas Instruments Win Source Part Number: 1115236-UA78M06CKVUR G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 6V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115236-UA78M06CKVURG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TO-252 LDO Voltage Regulator IC
776-UA78M06CKVURG3
TO-252 LDO Voltage Regulator IC 776-UA78M06CKVURG3
500-mA, 30-V, linear voltage regulator 3-TO-252 0 to 125 Product overview: UA78M06CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M06CKVURG3 can be used for catalog matching and distributor lookup.

500-mA, 30-V, linear voltage regulator 3-TO-252 0 to 125 Product overview: UA78M06CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M06CKVURG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M06CKVURG3
Linear Voltage Regulators UA78M06CKVURG3
Linear Voltage Regulators 6V 500mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 6V 500mA Fixed Pos Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78M06CKVURG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M06CKVURG3
PMIC - Voltage Regulators - Linear UA78M06CKVURG3
IC REG LINEAR 6V 500MA TO252-3

IC REG LINEAR 6V 500MA TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M06CKVURG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M06CKVURG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M06CKVURG3
IC REG LINEAR 6V 500MA TO252-3

IC REG LINEAR 6V 500MA TO252-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78M06CKVURG3 296-19532-2-ND 1115236-UA78M06CKVURG3 776-UA78M06CKVURG3 UA78M06CKVURG3 UA78M06CKVURG3 UA78M06CKVURG3
Product Name UA78M06 3 Pin 500mA Fixed 6V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78M06CKVURG3 TO-252 LDO Voltage Regulator IC Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-252 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 Other; TO-252-3 DPAK
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 6 volts 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Power Management IC - 713-BQ27500DRZR-V130 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON EP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24715RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
4.5V Power Management IC - 713-BQ27441DRZT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 1.8 volts
IOUT 5.00E-4 amps
View Details
2 suppliers