Manufacturer: Texas Instruments
Win Source Part Number: 035638-UC2845N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Alternative Parts (Cross-Reference): UCC2813N-5; UC2844N; UC2844NG; UC2845N;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Single ended 500KHz current mode PWM controller with 8.4V/7.6V UVLO 50% duty cycle, -40C to 85C 8-PDIP -40 to 85 Product overview: UC2845N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 8.4V, 7.6V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500KHz, 8.4V, 7.6V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2845N can be used for catalog matching and distributor lookup.
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR MULT TOPOLOGY 8DIP
IC REG CTRLR MULT TOPOLOGY 8DIP
IC REG CTRLR MULT TOPOLOGY 8DIP
Switching Controllers Current Mode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 035638-UC2845N | 296-11188-5-ND | 760-UC2845N | UC2845N | UC2845N | UC2845N | UC2845N | UC2845N |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2845N | DC DC Switching Controllers | 500KHz 8.4V 7.6V Power Management IC | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors | Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter | |||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||||
| Package Type | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; P | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | |||
| Life Cycle Stage | Maturity; Active | Active | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control |