Texas Instruments High-Performance Analog DC DC Switching Controllers UC2842ANG4

Description
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Request a Quote Datasheet
Description
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UC2842ANG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC2842ANG4-ND
DC DC Switching Controllers UC2842ANG4-ND
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
Singapore, Singapore
500KHz 16V 10V Power Management IC
760-UC2842ANG4
500KHz 16V 10V Power Management IC 760-UC2842ANG4
30-V, 1-A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 40C to 85C 8-PDIP -40 to 85 Product overview: UC2842ANG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 16V, 10V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500KHz, 16V, 10V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2842ANG4 can be used for catalog matching and distributor lookup.

30-V, 1-A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 40C to 85C 8-PDIP -40 to 85 Product overview: UC2842ANG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 16V, 10V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500KHz, 16V, 10V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2842ANG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC2842ANG4
Switching Controllers UC2842ANG4
Switching Controllers Current-Mode PWM Controller

Switching Controllers Current-Mode PWM Controller

Buy Now Datasheet
DC DC Switching Controllers - UC2842ANG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2842ANG4
DC DC Switching Controllers UC2842ANG4
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UC2842ANG4-ND 760-UC2842ANG4 UC2842ANG4 UC2842ANG4
Product Name DC DC Switching Controllers 500KHz 16V 10V Power Management IC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; P DIP; Other; 8-DIP (0.300\", 7.62mm)
fsw 500 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data