Manufacturer: Texas Instruments
Win Source Part Number: 081279-UC2875DWP
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Full-Bridge
Voltage - Start Up: 10.75V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 9.5 V to 20 V
Alternative Parts (Cross-Reference): UC2875QP; UC2875N; UC2875NG4; UC2875DWP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Bipolar phase shifted full bridge controller with 10.75V/9.25V UVLO, -25°C to 85°C 28-SOIC -25 to 85 Product overview: UC2875DWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.75V, 9.25V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10.75V, 9.25V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2875DWP can be used for catalog matching and distributor lookup.
Switching Controllers Phase Shift Resonant Controller
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 081279-UC2875DWP | 748-UC2875DWP | UC2875DWP |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2875DWP | 10.75V 9.25V SOIC Power Management IC | Switching Controllers |
| Configuration / Function | Full-Bridge | ||
| Package Type | SOIC; Other; 28-SOIC | Other; SOIC | |
| Life Cycle Stage | Maturity; Active | ||
| Special Features | Internal Current Limit; Frequency Control, Soft Start, Sync |