Texas Instruments UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator UA78M08CDCYR

Description
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator - UA78M08CDCYR - Texas Instruments
Dallas, TX, United States
UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator
UA78M08CDCYR
UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator UA78M08CDCYR
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125

3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCYR - 137063-UA78M08CDCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCYR
137063-UA78M08CDCYR
PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCYR 137063-UA78M08CDCYR
Manufacturer: Texas Instruments Win Source Part Number: 137063-UA78M08CDCYR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 137063-UA78M08CDCYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
8V 500mA 25V LDO Voltage Regulator IC
776-UA78M08CDCYR
8V 500mA 25V LDO Voltage Regulator IC 776-UA78M08CDCYR
8V 500mA LDO Voltage Regulator, SOT-223-4, 25V In Product overview: UA78M08CDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 500mA, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M08CDCYR can be used for catalog matching and distributor lookup.

8V 500mA LDO Voltage Regulator, SOT-223-4, 25V In Product overview: UA78M08CDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 500mA, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M08CDCYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12612-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12612-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12612-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12612-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12612-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12612-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12612-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12612-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12612-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M08CDCYR
Linear Voltage Regulators UA78M08CDCYR
Linear Voltage Regulators 8.0V 500mA V

Linear Voltage Regulators 8.0V 500mA V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78M08CDCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M08CDCYR
PMIC - Voltage Regulators - Linear UA78M08CDCYR
IC REG LINEAR 8V 500MA SOT223-4

IC REG LINEAR 8V 500MA SOT223-4

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - UA78M08CDCYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
UA78M08CDCYR
Power Supply Chip >> Linear Voltage Regulators (LDO) UA78M08CDCYR
500mA 80dB@(120Hz) Fixed 8V Positive electrode 25V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

500mA 80dB@(120Hz) Fixed 8V Positive electrode 25V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78M08CDCYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78M08CDCYR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M08CDCYR
IC REG LINEAR 8V 500MA SOT223-4

IC REG LINEAR 8V 500MA SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M08CDCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M08CDCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M08CDCYR
IC REG LINEAR 8V 500MA SOT223-4

IC REG LINEAR 8V 500MA SOT223-4

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78M08CDCYR 137063-UA78M08CDCYR 776-UA78M08CDCYR 296-12612-6-ND UA78M08CDCYR UA78M08CDCYR UA78M08CDCYR UA78M08CDCYR UA78M08CDCYR
Product Name UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCYR 8V 500mA 25V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 Other; SOT-223-4 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 8 volts 8 volts 8.3 volts 8 volts 8 volts 8 volts 8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data