Texas Instruments High-Performance Analog DC DC Switching Controllers UC3526ADWTRG4

Description
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
Request a Quote Datasheet
Description
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UC3526ADWTRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC3526ADWTRG4-ND
DC DC Switching Controllers UC3526ADWTRG4-ND
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526ADWTRG4 - 1115468-UC3526ADWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526ADWTRG4
1115468-UC3526ADWTRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526ADWTRG4 1115468-UC3526ADWTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115468-UC3526ADWTRG 4 Packaging: Reel - TR Output Type: Transistor Driver Frequency - Switching: 1Hz to 600kHz Control Features: Enable, Frequency Control, Reset, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115468-UC3526ADWTRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Frequency - Switching: 1Hz to 600kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC3526ADWTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC3526ADWTRG4
PMIC - Voltage Regulators - DC DC Switching Controllers UC3526ADWTRG4
IC REG CTRLR MULT TOP 18SOIC

IC REG CTRLR MULT TOP 18SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - UC3526ADWTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3526ADWTRG4
DC DC Switching Controllers UC3526ADWTRG4
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC

Buy Now
IC REG CTRLR MULT TOP 18SOIC - 815-UC3526ADWTRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR MULT TOP 18SOIC
815-UC3526ADWTRG4
IC REG CTRLR MULT TOP 18SOIC 815-UC3526ADWTRG4
IC REG CTRLR MULT TOP 18SOIC

IC REG CTRLR MULT TOP 18SOIC

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
UC3526ADWTRG4
Switching Controllers UC3526ADWTRG4
Switching Controllers Regulating Pulse Width Modulator

Switching Controllers Regulating Pulse Width Modulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number UC3526ADWTRG4-ND 1115468-UC3526ADWTRG4 UC3526ADWTRG4 UC3526ADWTRG4 815-UC3526ADWTRG4 UC3526ADWTRG4
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526ADWTRG4 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers IC REG CTRLR MULT TOP 18SOIC Switching Controllers
Configuration / Function Buck; Boost
Package Type SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 18-SOIC SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) SOIC; Other; 18-SOIC (0.295, 7.50mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start Enable, Frequency Control, Reset, Soft Start
fsw 1.00E-3 to 600 kHz 1.00E-3 to 600 kHz 1.00E-3 to 600 kHz 1.00E-3 to 600 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data