Texas Instruments Standard Linear and Logic DC DC Switching Controllers UC3867N

Description
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Request a Quote Datasheet
Description
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11324-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11324-5-ND
DC DC Switching Controllers 296-11324-5-ND
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1102009-UC3867N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1102009-UC3867N
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1102009-UC3867N
Win Source Part Number: 1102009-UC3867N Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 25 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 50kHz ~ 500kHz Control Features: Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 7V ~ 22V Alternative Parts (Cross-Reference): RV-2405D; UC3524AN; UC2526ANG4; TL594INUC3867N..; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-11324-5,296-1132 4-5-NDR,-UC3867NG4-N DR,-296-11324-5-ND,T EXTISUC3867N,-296-11 324-5,-UC3867NG4,-UC 3867N-NDR,2156-UC386 7N Base Product Number: UC3867

Win Source Part Number: 1102009-UC3867N
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tube
Standard Package: 25
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 50kHz ~ 500kHz
Control Features: Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 7V ~ 22V
Alternative Parts (Cross-Reference): RV-2405D; UC3524AN; UC2526ANG4; TL594INUC3867N..;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-11324-5,296-11324-5-NDR,-UC3867NG4-NDR,-296-11324-5-ND,TEXTISUC3867N,-296-11324-5,-UC3867NG4,-UC3867N-NDR,2156-UC3867N
Base Product Number: UC3867

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC3867N
Switching Controllers UC3867N
Switching Controllers Resonant-Mode

Switching Controllers Resonant-Mode

Buy Now Datasheet
DC DC Switching Controllers - UC3867N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3867N
DC DC Switching Controllers UC3867N
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11324-5-ND 1102009-UC3867N UC3867N UC3867N
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; Tube DIP; Other; 16-DIP (0.300\", 7.62mm)
fsw 50 to 500 kHz 50 to 500 kHz 50 to 500 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Configuration / Function Full-Bridge, Half-Bridge, Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data