Manufacturer: Texas Instruments
Win Source Part Number: 1115394-UC2845AD8TRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
30V, 1A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 50% duty cycle, 40°C to 85°C 8-SOIC -40 to 85 Product overview: UC2845AD8TRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, 500KHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 1A, 500KHz, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2845AD8TRG4 can be used for catalog matching and distributor lookup.
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Switching Controllers Current-Mode PWM Controller
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115394-UC2845AD8TRG4 | 760-UC2845AD8TRG4 | UC2845AD8TRG4-ND | UC2845AD8TRG4 | UC2845AD8TRG4 | UC2845AD8TRG4 | UC2845AD8TRG4 | UC2845AD8TRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2845AD8TRG4 | 30V 1A 500KHz SOIC Power Management IC | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors | Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter | |||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||||
| Package Type | SOIC; Other; 8-SOIC | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Discontinued at Digi-Key | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control |