Texas Instruments High-Performance Analog Automotive 500KHz 8.5V 7.9V Power Management IC UC2845AQDR

Description
Automotive single ended 500KHz current mode PWM controller with 8.5V/7.9V UVLO 50% duty cycle 14-SOIC -40 to 125 Product overview: UC2845AQDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500KHz, 8.5V, 7.9V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 500KHz, 8.5V, 7.9V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2845AQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive single ended 500KHz current mode PWM controller with 8.5V/7.9V UVLO 50% duty cycle 14-SOIC -40 to 125 Product overview: UC2845AQDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500KHz, 8.5V, 7.9V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 500KHz, 8.5V, 7.9V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2845AQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 500KHz 8.5V 7.9V Power Management IC
760-UC2845AQDR
Automotive 500KHz 8.5V 7.9V Power Management IC 760-UC2845AQDR
Automotive single ended 500KHz current mode PWM controller with 8.5V/7.9V UVLO 50% duty cycle 14-SOIC -40 to 125 Product overview: UC2845AQDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500KHz, 8.5V, 7.9V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 500KHz, 8.5V, 7.9V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2845AQDR can be used for catalog matching and distributor lookup.

Automotive single ended 500KHz current mode PWM controller with 8.5V/7.9V UVLO 50% duty cycle 14-SOIC -40 to 125 Product overview: UC2845AQDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500KHz, 8.5V, 7.9V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 500KHz, 8.5V, 7.9V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2845AQDR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2845AQDR - 1115398-UC2845AQDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2845AQDR
1115398-UC2845AQDR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2845AQDR 1115398-UC2845AQDR
Manufacturer: Texas Instruments Win Source Part Number: 1115398-UC2845AQDR Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 30 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115398-UC2845AQDR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-15205-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-15205-2-ND
DC DC Switching Controllers 296-15205-2-ND
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC2845AQDR
Switching Controllers UC2845AQDR
Switching Controllers Auto Cat Crrnt-Mode

Switching Controllers Auto Cat Crrnt-Mode

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC2845AQDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC2845AQDR
PMIC - Voltage Regulators - DC DC Switching Controllers UC2845AQDR
IC REG CTRLR MULT TOP 14SOIC

IC REG CTRLR MULT TOP 14SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - UC2845AQDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2845AQDR
DC DC Switching Controllers UC2845AQDR
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 760-UC2845AQDR 1115398-UC2845AQDR 296-15205-2-ND UC2845AQDR UC2845AQDR UC2845AQDR
Product Name Automotive 500KHz 8.5V 7.9V Power Management IC PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2845AQDR DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type Other; D SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Output Voltage 15 volts
IOUT 1 amps
IQ 0.0110 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data