The UC2823ADWTR is a high-speed PWM controller designed for DC-DC switching applications. It operates with improved performance over its predecessors, featuring compatibility with both voltage-mode and current-mode control methods. The device supports practical switching frequencies up to 1 MHz and has a low startup current of 100 OºA, making it suitable for off-line applications. Key specifications include a 50-ns propagation delay to output and high-current dual totem pole outputs capable of 2-A peak currents. The error amplifier has a gain bandwidth product of 12 MHz and an input offset voltage of 2 mV, ensuring precise control. The current limit threshold is tightly controlled with a tolerance of 5%, and the oscillator discharge current is specified at 10 mA for accurate dead time control. The UC2823ADWTR also features a latched overcurrent comparator with full cycle restart capability, enhancing fault management. It is available in a 16-pin SOIC package and operates within a temperature range of -40°C to 85°C. This product is suitable for engineers looking for a reliable and efficient PWM controller for their power management needs.
Manufacturer: Texas Instruments
Win Source Part Number: 1115330-UC2823ADWTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 400kHz to 1MHz
Control Features: Current Limit, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8.4 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers High Speed PWM Controller
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115330-UC2823ADWTR | UC2823ADWTR-ND | UC2823ADWTR | UC2823ADWTR | UC2823ADWTR | UC2823ADWTR | UC2823ADWTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2823ADWTR | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull | Buck; Boost | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Ramp, Soft Start | Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start |