Texas Instruments UC285-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection UC285T-ADJ

Description
Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-TO-220 -40 to 100
Request a Quote Datasheet
Description
Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-TO-220 -40 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC285-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection - UC285T-ADJ - Texas Instruments
Dallas, TX, United States
UC285-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection
UC285T-ADJ
UC285-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection UC285T-ADJ
Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-TO-220 -40 to 100

Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-TO-220 -40 to 100

Buy Now Datasheet
Singapore, Singapore
5A 7.5V 6V TO-220 LDO Voltage Regulator IC
776-UC285T-ADJ
5A 7.5V 6V TO-220 LDO Voltage Regulator IC 776-UC285T-ADJ
5A Adj LDO, 1.7-7.5V In, 1.2-6V Out, TO-220 Product overview: UC285T-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 7.5V, 6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 7.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC285T-ADJ can be used for catalog matching and distributor lookup.

5A Adj LDO, 1.7-7.5V In, 1.2-6V Out, TO-220 Product overview: UC285T-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 7.5V, 6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 7.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC285T-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UC285T-ADJ - 035650-UC285T-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UC285T-ADJ
035650-UC285T-ADJ
PMIC - PMIC - Voltage Regulators - Linear - UC285T-ADJ 035650-UC285T-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 035650-UC285T-ADJ Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed or Adjustable Number of Regulators: 1 Output Type: Adjustable (Fixed) Output Current: 5A Output Voltage: 1.2V, 1.22 V to 6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: TO-220-5 Maximum Input Voltage: 7.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 2.2V @ 5A Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035650-UC285T-ADJ
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed or Adjustable
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 5A
Output Voltage: 1.2V, 1.22 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: TO-220-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 2.2V @ 5A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15156-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15156-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15156-5-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A TO-220-5

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UC285T-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UC285T-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UC285T-ADJ
IC REG LIN POS ADJ 5A TO220-5

IC REG LIN POS ADJ 5A TO220-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UC285T-ADJ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UC285T-ADJ
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UC285T-ADJ
IC REG LIN POS ADJ 5A TO220-5

IC REG LIN POS ADJ 5A TO220-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
UC285T-ADJ
LDO Voltage Regulators UC285T-ADJ
LDO Voltage Regulators Fast Transient Resp 5 Amp LDO

LDO Voltage Regulators Fast Transient Resp 5 Amp LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UC285T-ADJ 776-UC285T-ADJ 035650-UC285T-ADJ 296-15156-5-ND UC285T-ADJ UC285T-ADJ UC285T-ADJ
Product Name UC285-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5A 7.5V 6V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UC285T-ADJ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Adjustable (Fixed)
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 1.2 to 6 volts 6 volts 1.2 volts 1.2 to 6 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25185DLHR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details