Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 124158-UC2823DWTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 340kHz to 460kHz
Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8.4 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
Switching Controllers High Speed PWM Controller
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2823DWTR-ND | 124158-UC2823DWTR | UC2823DWTR | UC2823DWTR | UC2823DWTR | UC2823DWTR | UC2823DWTR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2823DWTR | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback, Forward Converter | Buck; Boost | ||||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | ||
| fsw | 340 to 460 kHz | 340 to 460 kHz | 340 to 460 kHz | 340 to 460 kHz | 340 kHz | 340 to 460 kHz | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |