Texas Instruments High-Performance Analog 1A 500KHz 16V SOIC Power Management IC UC2844AQDR

Description
30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, 40°C to 85°C 14-SOIC -40 to 125 Product overview: UC2844AQDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500KHz, 16V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500KHz, 16V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2844AQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, 40°C to 85°C 14-SOIC -40 to 125 Product overview: UC2844AQDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500KHz, 16V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500KHz, 16V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2844AQDR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 500KHz 16V SOIC Power Management IC
760-UC2844AQDR
1A 500KHz 16V SOIC Power Management IC 760-UC2844AQDR
30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, 40°C to 85°C 14-SOIC -40 to 125 Product overview: UC2844AQDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500KHz, 16V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500KHz, 16V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2844AQDR can be used for catalog matching and distributor lookup.

30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, 40°C to 85°C 14-SOIC -40 to 125 Product overview: UC2844AQDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500KHz, 16V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500KHz, 16V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2844AQDR can be used for catalog matching and distributor lookup.

Supplier's Site
DC DC Switching Controllers - 296-UC2844AQDRTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-UC2844AQDRTR-ND
DC DC Switching Controllers 296-UC2844AQDRTR-ND
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-UC2844AQDRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-UC2844AQDRDKR-ND
DC DC Switching Controllers 296-UC2844AQDRDKR-ND
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-UC2844AQDRCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-UC2844AQDRCT-ND
DC DC Switching Controllers 296-UC2844AQDRCT-ND
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC2844AQDR
Switching Controllers UC2844AQDR
Switching Controllers Current-Mode PWM Controller

Switching Controllers Current-Mode PWM Controller

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC2844AQDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC2844AQDR
PMIC - Voltage Regulators - DC DC Switching Controllers UC2844AQDR
IC CURR-MODE PWM CTLR 14-SOIC

IC CURR-MODE PWM CTLR 14-SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - UC2844AQDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2844AQDR
DC DC Switching Controllers UC2844AQDR
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 760-UC2844AQDR 296-UC2844AQDRTR-ND UC2844AQDR UC2844AQDR UC2844AQDR
Product Name 1A 500KHz 16V SOIC Power Management IC DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type Other; D SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Output Voltage 5.05 volts
IOUT 1 amps
IQ 0.0110 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data