Buck Pulse Width Modulator Stepdown Voltage Regulator 8-SOIC -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Buck Pulse Width Mod Stepdown Vltg Reg
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2573DG4 | UC2573DG4-ND | UC2573DG4 | UC2573DG4 | UC2573DG4 | UC2573DG4 |
| Product Name | UC2573 Buck Pulse Width Modulator Stepdown Voltage Regulator | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Enable | Internal Current Limit; Current Limit, Ramp | ||||
| Output Voltage | 1.5 to 30 volts | |||||
| IOUT | 0.5000 amps |