Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UC3825BDWTR UC3825BDWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115517-UC3825BDWTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 50% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 22 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115517-UC3825BDWTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 50% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 22 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3825BDWTR - 1115517-UC3825BDWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3825BDWTR
1115517-UC3825BDWTR
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3825BDWTR 1115517-UC3825BDWTR
Manufacturer: Texas Instruments Win Source Part Number: 1115517-UC3825BDWTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 50% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 22 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115517-UC3825BDWTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 50%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 2A 1MHz SOIC Power Management IC
748-UC3825BDWTR
30V 2A 1MHz SOIC Power Management IC 748-UC3825BDWTR
30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 50% duty cycle, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3825BDWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 2A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3825BDWTR can be used for catalog matching and distributor lookup.

30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 50% duty cycle, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3825BDWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 2A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3825BDWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC3825BDWTR
Switching Controllers UC3825BDWTR
Switching Controllers High Speed PWM Controller

Switching Controllers High Speed PWM Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1115517-UC3825BDWTR 748-UC3825BDWTR UC3825BDWTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC3825BDWTR 30V 2A 1MHz SOIC Power Management IC Switching Controllers
Configuration / Function Boost, Buck, Flyback, Forward
Package Type SOIC; Other; 16-SOIC Other; SOIC
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Frequency Control, Soft Start
fsw 1000 kHz
Unlock Full Specs
to access all available technical data