Manufacturer: Microsemi Corporation
Win Source Part Number: 043419-UC3844ADM
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
Switching Controllers Current Mode PWMs
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 043419-UC3844ADM | UC3844ADM | UC3844ADM |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844ADM | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost, Buck, Flyback, Forward | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active | Discontinued at Digi-Key | |
| Special Features | Internal Current Limit; Frequency Control | ||
| fsw | 500 kHz |