Texas Instruments UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CDCYRG3

Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator - UA78M33CDCYRG3 - Texas Instruments
Dallas, TX, United States
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator
UA78M33CDCYRG3
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CDCYRG3
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125

3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYRG3 - 093707-UA78M33CDCYRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYRG3
093707-UA78M33CDCYRG3
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYRG3 093707-UA78M33CDCYRG3
Manufacturer: Texas Instruments Win Source Part Number: 093707-UA78M33CDCYRG 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 093707-UA78M33CDCYRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50458-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50458-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50458-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50458-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50458-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50458-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50458-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50458-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50458-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-UA78M33CDCYRG3
LDO Voltage Regulator IC 776-UA78M33CDCYRG3
500-mA, 30-V, linear voltage regulator 4-SOT-223 0 to 125 Product overview: UA78M33CDCYRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CDCYRG3 can be used for catalog matching and distributor lookup.

500-mA, 30-V, linear voltage regulator 4-SOT-223 0 to 125 Product overview: UA78M33CDCYRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CDCYRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M33CDCYRG3
Linear Voltage Regulators UA78M33CDCYRG3
Linear Voltage Regulators 3.3 V 500mA Fix Pos Voltage Regulator

Linear Voltage Regulators 3.3 V 500mA Fix Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M33CDCYRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M33CDCYRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M33CDCYRG3
IC REG LIN 3.3V 500MA SOT223-4

IC REG LIN 3.3V 500MA SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78M33CDCYRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M33CDCYRG3
PMIC - Voltage Regulators - Linear UA78M33CDCYRG3
IC REG LIN 3.3V 500MA SOT223-4

IC REG LIN 3.3V 500MA SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M33CDCYRG3 093707-UA78M33CDCYRG3 296-50458-6-ND 776-UA78M33CDCYRG3 UA78M33CDCYRG3 UA78M33CDCYRG3 UA78M33CDCYRG3
Product Name UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYRG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; SOT-223-4
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24630RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24030RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details