Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC PWM BOOST FLYBACK CM 16SOIC
Switching Controllers Current-Mode PWM Controller
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2842ADWTRG4-ND | UC2842ADWTRG4 | UC2842ADWTRG4 | UC2842ADWTRG4 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | ||
| fsw | 500 kHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Frequency Control |