Manufacturer: Texas Instruments
Win Source Part Number: 043412-UC2825AN
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 400kHz to 1MHz
Control Features: Current Limit, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8.4 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Switching Controllers High Speed PWM Controller
IC REG CTRLR MULT TOPOLOGY 16DIP
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 043412-UC2825AN | 296-11168-5-ND | UC2825AN | UC2825AN | UC2825AN |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2825AN | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | DIP; Other; 16-PDIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Maturity; Active | Active | |||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Ramp, Soft Start | Multiple Outputs |