Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1115603-UC3879DW
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: Up to 300kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 4
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Switching Controllers Phase Shift Resonant Controller
IC REG CTRLR HALF-BRIDGE 20SOIC
Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11334-5-ND | 1115603-UC3879DW | UC3879DW | UC3879DW | UC3879DW |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3879DW | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | Multiple Outputs | ||
| fsw | 300 kHz | 300 kHz | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Configuration / Function | Half-Bridge | Buck; Boost |