Texas Instruments UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator UA7905CKCSE3

Description
3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator - UA7905CKCSE3 - Texas Instruments
Dallas, TX, United States
UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator
UA7905CKCSE3
UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator UA7905CKCSE3
3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
-5V 1.5A TO-220 LDO Voltage Regulator IC
776-UA7905CKCSE3
-5V 1.5A TO-220 LDO Voltage Regulator IC 776-UA7905CKCSE3
-5V Negative LDO Regulator, 1.5A, TO-220 Product overview: UA7905CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7905CKCSE3 can be used for catalog matching and distributor lookup.

-5V Negative LDO Regulator, 1.5A, TO-220 Product overview: UA7905CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7905CKCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50659-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50659-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50659-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
 - UA7905CKCSE3 - Rochester Electronics
Newburyport, MA, United States
UA7905 - 1.5A, -25-, Negative Linear Voltage Regulators

UA7905 - 1.5A, -25-, Negative Linear Voltage Regulators

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA7905CKCSE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7905CKCSE3
PMIC - Voltage Regulators - Linear UA7905CKCSE3
IC REG LINEAR -5V 1.5A TO220-3

IC REG LINEAR -5V 1.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7905CKCSE3
Linear Voltage Regulators UA7905CKCSE3
Linear Voltage Regulators 3P 1.5A Fixed (-5V) Neg Vltg Reg

Linear Voltage Regulators 3P 1.5A Fixed (-5V) Neg Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7905CKCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7905CKCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7905CKCSE3
IC REG LINEAR -5V 1.5A TO220-3

IC REG LINEAR -5V 1.5A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA7905CKCSE3 776-UA7905CKCSE3 296-50659-ND UA7905CKCSE3 UA7905CKCSE3 UA7905CKCSE3 UA7905CKCSE3
Product Name UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator -5V 1.5A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage -5 volts -5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LDO Voltage Regulator IC - 85-BQ2057CSN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Output Voltage 4.2 volts
IOUT 2 amps
View Details
2 suppliers
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24103ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7V Power Management IC - 713-BQ27000DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 0.4000 volts
IOUT 0.0050 amps
View Details
2 suppliers