Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3847DW UC3847DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276006-UC3847DW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 6.95 V ~ 40 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UC3847 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CS3865CGDW16; SG1846L/DESC; SG1846L; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276006-UC3847DW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 6.95 V ~ 40 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UC3847 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CS3865CGDW16; SG1846L/DESC; SG1846L; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3847DW - 1276006-UC3847DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3847DW
1276006-UC3847DW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3847DW 1276006-UC3847DW
Manufacturer: Texas Instruments Win Source Part Number: 1276006-UC3847DW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 6.95 V ~ 40 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UC3847 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CS3865CGDW16; SG1846L/DESC; SG1846L; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276006-UC3847DW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 500kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 6.95 V ~ 40 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UC3847
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CS3865CGDW16; SG1846L/DESC; SG1846L;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - 296-11302-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11302-5-ND
DC DC Switching Controllers 296-11302-5-ND
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC3847DW
Switching Controllers UC3847DW
Switching Controllers Current-Mode PWM Controller

Switching Controllers Current-Mode PWM Controller

Buy Now Datasheet
DC DC Switching Controllers - UC3847DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3847DW
DC DC Switching Controllers UC3847DW
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
DC DC Switching Controllers - UC3847DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3847DW
DC DC Switching Controllers UC3847DW
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UC3847DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UC3847DW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC3847DW
IC REG CTRLR MULT TOP 16SOIC

IC REG CTRLR MULT TOP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1276006-UC3847DW 296-11302-5-ND UC3847DW UC3847DW UC3847DW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3847DW DC DC Switching Controllers Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width) SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Synchronous Rectification
fsw 500 kHz 500 kHz 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

384kHz QFN Voltage Regulator IC - 750-A8293SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN EP
Output Voltage 19.04 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Switching Regulators - 1672768 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details