Single ended 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UC3842D8TR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 16V, 10V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500KHz, 16V, 10V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3842D8TR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115542-UC3842D8TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing
Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR PWM CM 8SOIC
Switching Controllers Current-Mode PWM Controller
IC REG CTRLR PWM CM 8SOIC
Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 760-UC3842D8TR | 1115542-UC3842D8TR | 296-47906-1-ND | UC3842D8TR | UC3842D8TR | UC3842D8TR | UC3842D8TR |
| Product Name | 500KHz 16V 10V SOIC Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842D8TR | DC DC Switching Controllers | Power Supply Controllers, Monitors | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; D | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 13.5 volts | ||||||
| IOUT | 1 amps | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Configuration / Function | Boost, Buck, Flyback, Forward |