Fast Transient Response 5 Ampere Low Dropout Regulator 5-DDPAK/TO-263 -40 to 85
UC285 5A, Fast Transient Response, Low-Dropout Regulator
Manufacturer: Texas Instruments
Win Source Part Number: 1275824-UC285TDKTTT-
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 5A
Family Name: UC285
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 7.5V
Voltage Dropout (Maximum): 2.2V @ 5A
Alternative Parts (Cross-Reference): FAN1581M25X; FAN1581M25X_35; FAN1582M25X_35;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
5-A, ultra-low-dropout voltage regulator with reverse current protection from -40°C to 100°C 5-DDPAK/TO-263 -40 to 85 Product overview: UC285TDKTTT-3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC285TDKTTT-3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-5
IC REG LIN 2.5V 5A DDPAK/TO263-5
LDO Voltage Regulators Fast Tran Res 5 Amp
IC REG LIN 2.5V 5A DDPAK/TO263-5
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC285TDKTTT-3 | UC285TDKTTT-3 | 1275824-UC285TDKTTT-3 | 776-UC285TDKTTT-3 | 296-16017-2-ND | UC285TDKTTT-3 | UC285TDKTTT-3 | UC285TDKTTT-3 |
| Product Name | UC285-3 Fast Transient Response 5 Ampere Low Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - UC285TDKTTT-3 | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-5 | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | ||
| VIN | 2.8 to 7.5 volts | 7.5 volts |