Texas Instruments UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CKCS

Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator - UA78M33CKCS - Texas Instruments
Dallas, TX, United States
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator
UA78M33CKCS
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CKCS
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 3-TO-220 0 to 125

3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21633-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21633-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21633-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKCS - 1115241-UA78M33CKCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKCS
1115241-UA78M33CKCS
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKCS 1115241-UA78M33CKCS
Manufacturer: Texas Instruments Win Source Part Number: 1115241-UA78M33CKCS Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Family Name: UA78M33 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): Upc3533hf; PQ3DZ53UJ00H; PQ3DZ53U; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1115241-UA78M33CKCS
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: UA78M33
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): Upc3533hf; PQ3DZ53UJ00H; PQ3DZ53U;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - 1977612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977612
Voltage Regulators 1977612
UA78M33CKCS, Linear Volt Regulators

UA78M33CKCS, Linear Volt Regulators

Supplier's Site
Voltage Regulators - 1977611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977611
Voltage Regulators 1977611
UA78M33CKCS, Linear Volt Regulators

UA78M33CKCS, Linear Volt Regulators

Supplier's Site
Singapore, Singapore
3.3V 500mA TO-220 LDO Voltage Regulator IC
776-UA78M33CKCS
3.3V 500mA TO-220 LDO Voltage Regulator IC 776-UA78M33CKCS
3.3V 500mA LDO Regulator, TO-220-3 Product overview: UA78M33CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CKCS can be used for catalog matching and distributor lookup.

3.3V 500mA LDO Regulator, TO-220-3 Product overview: UA78M33CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CKCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78M33CKCS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78M33CKCS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M33CKCS
IC REG LINEAR 3.3V 500MA TO220-3

IC REG LINEAR 3.3V 500MA TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M33CKCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M33CKCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M33CKCS
IC REG LINEAR 3.3V 500MA TO220-3

IC REG LINEAR 3.3V 500MA TO220-3

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - UA78M33CKCS - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
UA78M33CKCS
Power Supply Chip >> Linear Voltage Regulators (LDO) UA78M33CKCS
500mA 80dB@(120Hz) null 3.3V Positive electrode 25V TO-220 Linear Voltage Regulators (LDO) ROHS

500mA 80dB@(120Hz) null 3.3V Positive electrode 25V TO-220 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M33CKCS
Linear Voltage Regulators UA78M33CKCS
Linear Voltage Regulators 3.3 V 500mA Fix Pos Voltage Regulator

Linear Voltage Regulators 3.3 V 500mA Fix Pos Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M33CKCS 296-21633-5-ND 1115241-UA78M33CKCS 1977612 776-UA78M33CKCS UA78M33CKCS UA78M33CKCS UA78M33CKCS UA78M33CKCS
Product Name UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKCS Voltage Regulators 3.3V 500mA TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Linear Voltage Regulators
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Adjustable / Variable Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; To-220 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 12 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24261MRGET - 142705-BQ24261MRGET - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24073RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24113RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details